Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1091831-REF5010IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 10.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 10V V ±0.05% 10mA 8-SOIC
Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125 Product overview: REF5010IDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5010IDR can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.05% 8SOIC
IC VREF SERIES 0.05% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5010IDR | 1091831-REF5010IDR | REF5010IDR-ND | 693-REF5010IDR | REF5010IDR | REF5010IDR |
| Product Name | REF5010 Low Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5010IDR | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| VREF | 10 volts | 10 volts | ||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | |||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||
| Accuracy | 0.0500 % | 0.0500 % |