Texas Instruments REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDCKRG4

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3325AIDCKRG4 - Texas Instruments
Dallas, TX, United States
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3325AIDCKRG4
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDCKRG4
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-REF3325AIDCKRG4
Precision Voltage Reference IC 693-REF3325AIDCKRG4
IC VREF SERIES 0.15% SC70-3 Product overview: REF3325AIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDCKRG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.15% SC70-3 Product overview: REF3325AIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3325AIDCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3325AIDCKRG4-ND
Voltage Reference REF3325AIDCKRG4-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3325AIDCKRG4 - 1242328-REF3325AIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3325AIDCKRG4
1242328-REF3325AIDCKRG4
PMIC - PMIC - Voltage Reference - REF3325AIDCKRG4 1242328-REF3325AIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1242328-REF3325AIDCK RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-70, SOT-323 Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.7 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 70μVp-p Family Name: REF3325 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-3 Alternative Parts (Cross-Reference): MAX6034BEXR25+T; MAX6034BEXR30+; MAX6034BEXR30-T; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1242328-REF3325AIDCKRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-70, SOT-323
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.7 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 70μVp-p
Family Name: REF3325
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-3
Alternative Parts (Cross-Reference): MAX6034BEXR25+T; MAX6034BEXR30+; MAX6034BEXR30-T;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3325AIDCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3325AIDCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3325AIDCKRG4
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3325AIDCKRG4
Voltage References REF3325AIDCKRG4
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF3325AIDCKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3325AIDCKRG4
PMIC - Voltage Reference REF3325AIDCKRG4
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3325AIDCKRG4 693-REF3325AIDCKRG4 REF3325AIDCKRG4-ND 1242328-REF3325AIDCKRG4 REF3325AIDCKRG4 REF3325AIDCKRG4 REF3325AIDCKRG4
Product Name REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3325AIDCKRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23,SC70,UQFN Other; SOT-23-3 SC-70; Other; SC-70, SOT-323 Other; SC-70, SOT-323 Other; SC-70, SOT-323
VREF 2.5 volts 2.5 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM185-2.5 MD8 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers