The REF102CU/2K5 is a precision 10V voltage reference in an 8-pin SOIC package, operating from -25°C to 85°C. It delivers a nominal output voltage of 10.0025V with a maximum initial error of ±2.5mV and a temperature drift of 2.5ppm/°C max. The device operates from a 11.4V to 36V supply, draws a maximum quiescent current of 1.4mA, and exhibits a line regulation of 1ppm/V max and load regulation of 10ppm/mA max. Output noise is 5µVPP typ from 0.1Hz to 10Hz, and the output current capability is +10mA and -5mA. Packaging is in a 2500-piece large tape and reel format. The REF102 series is designed for precision instrumentation, A/D and D/A converters, and test equipment.
Precision Voltage Reference 8-SOIC -25 to 85
Series Voltage Reference IC Fixed 10V V ±0.025% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1091730-REF102CU/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.025%
Temperature Coefficient: 2.5ppm/°C
Voltage - Input: 11.4 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 5μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
2.5-ppm/°C drift, 10-V precision voltage reference 8-SOIC -25 to 85 Product overview: REF102CU/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF102CU/2K5 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.025% 8SOIC
Voltage References Prec Vltg Ref
IC VREF SERIES 0.025% 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF102CU/2K5 | REF102CU/2K5-ND | 1091730-REF102CU/2K5 | 693-REF102CU/2K5 | REF102CU/2K5 | REF102CU/2K5 | REF102CU/2K5 |
| Product Name | REF102 Precision Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - REF102CU/2K5 | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; D | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 10 volts | 10 volts | |||||
| TC | 10 ppm/C | 2.5 ppm/C | 2.5 ppm/C | ||||
| IQ | 1.4 mA | 1.4 mA | 1.4 mA | 1.4 mA | |||
| Accuracy | 0.1000 % | 0.0250 % |