Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1242311-REF2041AIDDC
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20mA SOT-23-THIN
4.1V Dual Output Voltage Reference IC, Low Drift, Low Power, 5-SOT-23-THIN Product overview: REF2041AIDDCT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 4.1V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Dual, 4.1V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2041AIDDCT can be used for catalog matching and distributor lookup.
VOLTAGE REF, SERIES, 4.096V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:REF2041 Series; Reference Voltage:4.096V; Initial Accuracy:0.05%; Temperature Coefficient:± 3ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
Voltage References Low-Drift, Lw-Pwr Dual Output Volt Ref
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF2041AIDDCT | 1242311-REF2041AIDDCT | 296-38497-2-ND | 693-REF2041AIDDCT | 28AH4791 | REF2041AIDDCT | REF2041AIDDCT | REF2041AIDDCT |
| Product Name | REF2041 Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference | PMIC - PMIC - Voltage Reference - REF2041AIDDCT | Voltage Reference | Low-Power Dual 4.1V SOT-23 Precision Voltage Reference IC | Voltage Ref, Series, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23 | Other; SOT-23-5 Thin, TSOT-23-5 | ||||
| VREF | 2.05 to 4.1 volts | 4.1 volts | ||||||
| TC | 3 ppm/C | 8 ppm/C | ||||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | |||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |