The LM431CIM3X is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, with an operating temperature range of -40°C to 85°C. It features a 50 ppm/°C average temperature coefficient, programmable output voltage up to 36 V, and low dynamic output impedance. The device is designed for use in adjustable voltage or current circuits, voltage monitoring, and as a zener diode replacement, with a reference voltage of 2.5 V requiring two external resistors for setting the output. It meets no specified standards other than those implied by its operational ratings.
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1199898-LM431CIM3X
Packaging: Reel
Mounting Style: SMD
Tolerance: -0.6%, +0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: LM431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 -40 to 85
IC VREF SHUNT -0.6/+0.4% SOT23-3
IC VREF SHUNT -0.6/+0.4% SOT23-3
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431CIM3X | 1199898-LM431CIM3X | 296-36258-2-ND | LM431CIM3X | LM431CIM3X | LM431CIM3X |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | PMIC - PMIC - Voltage Reference - LM431CIM3X | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.5 to 36 volts | 2.5 volts |