Texas Instruments REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2933AIDBZRG4

Description
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF29xx is a family of precision, low-power CMOS voltage references in a 3-pin SOT-23 package measuring 2.92 mm by 1.30 mm, designed for portable and battery-powered applications. All variants feature a maximum quiescent current of 50 µA, a dropout voltage of 1 mV, a maximum temperature drift of 100 ppm/°C, and an accuracy of 2%. The REF2933 variant provides a 3.3 V output and operates over the temperature range of -40°C to 125°C. The device is stable with any capacitive load and does not require an external capacitor.

Datasheet Summary
Powered by GS/AI

The REF29xx is a family of precision, low-power CMOS voltage references in a 3-pin SOT-23 package measuring 2.92 mm by 1.30 mm, designed for portable and battery-powered applications. All variants feature a maximum quiescent current of 50 µA, a dropout voltage of 1 mV, a maximum temperature drift of 100 ppm/°C, and an accuracy of 2%. The REF2933 variant provides a 3.3 V output and operates over the temperature range of -40°C to 125°C. The device is stable with any capacitive load and does not require an external capacitor.

Suppliers

Company
Product
Description
Supplier Links
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2933AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2933AIDBZRG4
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2933AIDBZRG4
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2933AIDBZRG4 - 062443-REF2933AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2933AIDBZRG4
062443-REF2933AIDBZRG4
PMIC - PMIC - Voltage Reference - REF2933AIDBZRG4 062443-REF2933AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 062443-REF2933AIDBZR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 36μVp-p Noise - 10Hz to 10kHz: 105μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 062443-REF2933AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 36μVp-p
Noise - 10Hz to 10kHz: 105μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V SOT23 Precision Voltage Reference IC
693-REF2933AIDBZRG4
3.3V SOT23 Precision Voltage Reference IC 693-REF2933AIDBZRG4
IC VREF SERIES 3.3V SOT23-3 Product overview: REF2933AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2933AIDBZRG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 3.3V SOT23-3 Product overview: REF2933AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2933AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2933AIDBZRG4 062443-REF2933AIDBZRG4 693-REF2933AIDBZRG4
Product Name REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2933AIDBZRG4 3.3V SOT23 Precision Voltage Reference IC
Type Bandgap Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3
VREF 3.3 volts
TC 35 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759405XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers