Texas Instruments High-Performance Analog Voltage Reference REF3450QDBVRQ1

Description
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53043-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53043-6-ND
Voltage Reference 296-53043-6-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-53043-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53043-1-ND
Voltage Reference 296-53043-1-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-53043-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53043-2-ND
Voltage Reference 296-53043-2-ND
Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 5V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Precision Voltage Reference IC
693-REF3450QDBVRQ1
Automotive Low-Power SOT-23 Precision Voltage Reference IC 693-REF3450QDBVRQ1
Automotive, low-drift, low-power, small-footprint series voltage reference 6-SOT-23 -40 to 125 Product overview: REF3450QDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3450QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive, low-drift, low-power, small-footprint series voltage reference 6-SOT-23 -40 to 125 Product overview: REF3450QDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3450QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 981808-REF3450QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
981808-REF3450QDBVRQ1
Integrated Circuits (ICs) - PMIC - Voltage Reference 981808-REF3450QDBVRQ1
Win Source Part Number: 981808-REF3450QDBVRQ 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100, REF34xx Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 6ppm/°C Current - Output: 10 mA Voltage - Input: 6V ~ 12V Output Type: Fixed Reference Type: Series Current - Supply: 95µA Voltage - Output (Min/Fixed): 5V Noise - 0.1Hz to 10Hz: 3.8µVp-p Noise - 10Hz to 10kHz: 24µVrms Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53043-1,296-5304 3-6,296-53043-2 Base Product Number: REF3450

Win Source Part Number: 981808-REF3450QDBVRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100, REF34xx
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 6ppm/°C
Current - Output: 10 mA
Voltage - Input: 6V ~ 12V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 3.8µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53043-1,296-53043-6,296-53043-2
Base Product Number: REF3450

Buy Now Datasheet
PMIC - Voltage Reference - REF3450QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3450QDBVRQ1
PMIC - Voltage Reference REF3450QDBVRQ1
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3450QDBVRQ1
Voltage References REF3450QDBVRQ1
Voltage References Automotive low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125

Voltage References Automotive low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3450QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3450QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3450QDBVRQ1
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53043-6-ND 693-REF3450QDBVRQ1 981808-REF3450QDBVRQ1 REF3450QDBVRQ1 REF3450QDBVRQ1 REF3450QDBVRQ1
Product Name Voltage Reference Automotive Low-Power SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series
Package Type SOT23; Other; SOT-23-6 SOT23; Other; Tape & Reel Other; SOT-23-6
TC 6 ppm/C 6 ppm/C
IQ 0.0950 mA 0.0950 mA 0.0950 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
PMIC - Voltage Reference - AD680JRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.2800 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details