Texas Instruments REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3012AIDBZR

Description
1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3012AIDBZR - Texas Instruments
Dallas, TX, United States
REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3012AIDBZR
REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3012AIDBZR
1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.25V 50uA SOT-23 Precision Voltage Reference IC
693-REF3012AIDBZR
1.25V 50uA SOT-23 Precision Voltage Reference IC 693-REF3012AIDBZR
1.25V Series Voltage Reference, 50ppm/°C, 50uA, SOT-23 Product overview: REF3012AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3012AIDBZR can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, 50ppm/°C, 50uA, SOT-23 Product overview: REF3012AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3012AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3012AIDBZR - 027301-REF3012AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3012AIDBZR
027301-REF3012AIDBZR
PMIC - PMIC - Voltage Reference - REF3012AIDBZR 027301-REF3012AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027301-REF3012AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 14μVp-p Noise - 10Hz to 10kHz: 42μVrms Family Name: REF3012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 50μA Alternative Parts (Cross-Reference): ISL21010DFH312Z-TK; ISL21010DFH312Z-T7A; REF3012AIDBZRG4; REF3012AIDBZ; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 027301-REF3012AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 14μVp-p
Noise - 10Hz to 10kHz: 42μVrms
Family Name: REF3012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 50μA
Alternative Parts (Cross-Reference): ISL21010DFH312Z-TK; ISL21010DFH312Z-T7A; REF3012AIDBZRG4; REF3012AIDBZ;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Voltage Reference - 296-32213-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32213-2-ND
Voltage Reference 296-32213-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32213-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32213-1-ND
Voltage Reference 296-32213-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32213-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32213-6-ND
Voltage Reference 296-32213-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF3012AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3012AIDBZR
PMIC - Voltage Reference REF3012AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3012AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3012AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3012AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3012AIDBZR
Voltage References REF3012AIDBZR
Voltage References 1.25V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 1.25V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Voltage Ref, Series, 1.25V, Sot-23; Voltage Reference Type Texas Instruments - 28AH4796 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23; Voltage Reference Type Texas Instruments
28AH4796
Voltage Ref, Series, 1.25V, Sot-23; Voltage Reference Type Texas Instruments 28AH4796
VOLTAGE REF, SERIES, 1.25V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3012AIDBZR 693-REF3012AIDBZR 027301-REF3012AIDBZR 296-32213-2-ND REF3012AIDBZR REF3012AIDBZR REF3012AIDBZR 28AH4796
Product Name REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 1.25V 50uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3012AIDBZR Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Series, 1.25V, Sot-23; Voltage Reference Type Texas Instruments
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.25 volts 1.25 volts 1.25 volts
TC 35 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM136A-5.0QML 5.0V Reference Diode - 8418002XA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
2 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers