Texas Instruments REF1004-1.2 Micropower Voltage Reference REF1004C-1.2/2K5

Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote
Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF1004C-1.2/2K5 is a 1.2V micropower voltage reference in an 8-lead SOIC package, designed for low-power applications requiring high accuracy and temperature stability. It operates with a minimum current of 10mA and maintains a reference voltage of 1.231V to 1.239V at 25°C. The device is characterized for operation from 0°C to 70°C, with a temperature coefficient of 20ppm/°C and long-term stability of 20ppm/kHr. It is supplied in a 2500-unit large tape and reel package.

Datasheet Summary
Powered by GS/AI

The REF1004C-1.2/2K5 is a 1.2V micropower voltage reference in an 8-lead SOIC package, designed for low-power applications requiring high accuracy and temperature stability. It operates with a minimum current of 10mA and maintains a reference voltage of 1.231V to 1.239V at 25°C. The device is characterized for operation from 0°C to 70°C, with a temperature coefficient of 20ppm/°C and long-term stability of 20ppm/kHr. It is supplied in a 2500-unit large tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
REF1004-1.2 Micropower Voltage Reference - REF1004C-1.2/2K5 - Texas Instruments
Dallas, TX, United States
REF1004-1.2 Micropower Voltage Reference
REF1004C-1.2/2K5
REF1004-1.2 Micropower Voltage Reference REF1004C-1.2/2K5
Micropower Voltage Reference 8-SOIC 0 to 70

Micropower Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-REF1004C-1.2/2K5
SOIC Precision Voltage Reference IC 693-REF1004C-1.2/2K5
1.235-V, 20-ppm/°C micropower voltage reference 8-SOIC 0 to 70 Product overview: REF1004C-1.2/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-1.2/2K5 can be used for catalog matching and distributor lookup.

1.235-V, 20-ppm/°C micropower voltage reference 8-SOIC 0 to 70 Product overview: REF1004C-1.2/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-1.2/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF1004C-1.2/2K5 - 1242246-REF1004C-1.2/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1004C-1.2/2K5
1242246-REF1004C-1.2/2K5
PMIC - PMIC - Voltage Reference - REF1004C-1.2/2K5 1242246-REF1004C-1.2/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1242246-REF1004C-1.2 /2K5 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.3% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Family Name: REF1004 Output Voltage: 1.235V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1004CS8-1.2#TR; LT1004CS8-1.2; LT1004CS8-1.2#PBF; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1242246-REF1004C-1.2/2K5
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.3%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Family Name: REF1004
Output Voltage: 1.235V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT1004CS8-1.2#TR; LT1004CS8-1.2; LT1004CS8-1.2#PBF;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Voltage Reference - REF1004C-1.2/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF1004C-1.2/2K5-ND
Voltage Reference REF1004C-1.2/2K5-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF1004C-1.2/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF1004C-1.2/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF1004C-1.2/2K5
IC VREF SHUNT 0.3% 8SOIC

IC VREF SHUNT 0.3% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF1004C-1.2/2K5
Voltage References REF1004C-1.2/2K5
Voltage References Micropower Voltage Reference

Voltage References Micropower Voltage Reference

Buy Now Datasheet
PMIC - Voltage Reference - REF1004C-1.2/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF1004C-1.2/2K5
PMIC - Voltage Reference REF1004C-1.2/2K5
IC VREF SHUNT 0.3% 8SOIC

IC VREF SHUNT 0.3% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF1004C-1.2/2K5 693-REF1004C-1.2/2K5 1242246-REF1004C-1.2/2K5 REF1004C-1.2/2K5-ND REF1004C-1.2/2K5 REF1004C-1.2/2K5 REF1004C-1.2/2K5
Product Name REF1004-1.2 Micropower Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF1004C-1.2/2K5 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC Other; D Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 1.2 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
2.5 V Precision Voltage Reference IC - 693-LM385BXZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
LM385-2.5 Micropower Voltage Reference - LM385DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
10 suppliers