1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 8-UQFN -40 to 125 Product overview: REF3312AIRSER from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIRSER can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)
Series Voltage Reference IC Fixed 1.25V V ±0.15% 5mA 8-UQFN (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 846215-REF3312AIRSER
Features: Voltage Reference IC V 5 mA
Package: Reel - TR
Family Name: REF3312
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51525-2, 296-51525-1, 296-51525-6, REF3312AIRSER-ND
Voltage References 30ppm/-C Drift, 3.9-A, SOT23-3, SC70-3, UQFN-8 Voltage Reference 8-UQFN -40 to 125
IC VREF SERIES 0.15% 8UQFN
IC VREF SERIES 0.15% 8UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF3312AIRSER | 296-51525-6-ND | 846215-REF3312AIRSER | REF3312AIRSER | REF3312AIRSER | REF3312AIRSER |
| Product Name | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF3312AIRSER | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Series | Series | ||||
| Package Type | Other; 8-UFQFN | Other; Reel - TR | Other; 8-UFQFN | |||
| TC | 30 ppm/C | |||||
| IQ | 0.0085 mA | 0.0085 mA |