Texas Instruments REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZTG4

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3120AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3120AIDBZTG4
REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3120AIDBZTG4
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3120AIDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3120AIDBZTG4-ND
Voltage Reference REF3120AIDBZTG4-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3120AIDBZTG4 - 062448-REF3120AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3120AIDBZTG4
062448-REF3120AIDBZTG4
PMIC - PMIC - Voltage Reference - REF3120AIDBZTG4 062448-REF3120AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 062448-REF3120AIDBZT G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 39μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 062448-REF3120AIDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 39μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-REF3120AIDBZTG4
SOT23 Precision Voltage Reference IC 693-REF3120AIDBZTG4
20ppm/°C Max, 100µA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF3120AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZTG4 can be used for catalog matching and distributor lookup.

20ppm/°C Max, 100µA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF3120AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3120AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3120AIDBZTG4
Voltage References REF3120AIDBZTG4
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3120AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3120AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3120AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3120AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3120AIDBZTG4
PMIC - Voltage Reference REF3120AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3120AIDBZTG4 REF3120AIDBZTG4-ND 062448-REF3120AIDBZTG4 693-REF3120AIDBZTG4 REF3120AIDBZTG4 REF3120AIDBZTG4 REF3120AIDBZTG4
Product Name REF3120 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3120AIDBZTG4 SOT23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
TC 11 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
2.49V Precision Voltage Reference IC - 693-LM236AH2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
2 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers