Win Source Part Number: 1010102-LT1004MLP-1-
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Bulk
Standard Package: 1
Tolerance: ±0.32%
Temperature Coefficient: 20ppm/°C Typical
Current - Output: 20 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 1.235V
Noise - 10Hz to 10kHz: 60µVrms
Current - Cathode: 10 µA
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LT1004MLP-1-2,T
RoHS Status: Not applicable
Micropower Integrated Precision Voltage Reference 3-TO-92 -55 to 125 Product overview: LT1004MLP-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004MLP-1-2 can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3
VOLTAGE REFERENCE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1010102-LT1004MLP-1-2 | 693-LT1004MLP-1-2 | LT1004MLP-1-2 | LT1004MLP-1-2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | TO-92; Other; Bulk | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| TC | 20 ppm/C | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Life Cycle Stage | Obsolete | Active |