Texas Instruments REF5025 Low Noise, Very Low Drift, Precision Voltage Reference REF5025AIDRG4

Description
Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5025 Low Noise, Very Low Drift, Precision Voltage Reference - REF5025AIDRG4 - Texas Instruments
Dallas, TX, United States
REF5025 Low Noise, Very Low Drift, Precision Voltage Reference
REF5025AIDRG4
REF5025 Low Noise, Very Low Drift, Precision Voltage Reference REF5025AIDRG4
Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125

Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-REF5025AIDRG4
SOIC Precision Voltage Reference IC 693-REF5025AIDRG4
2.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5025AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025AIDRG4 can be used for catalog matching and distributor lookup.

2.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5025AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF5025AIDRG4 - 082107-REF5025AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5025AIDRG4
082107-REF5025AIDRG4
PMIC - PMIC - Voltage Reference - REF5025AIDRG4 082107-REF5025AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 082107-REF5025AIDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 2.7 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 1.2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082107-REF5025AIDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 2.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management

Buy Now Datasheet
Voltage Reference - REF5025AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF5025AIDRG4-ND
Voltage Reference REF5025AIDRG4-ND
Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.1% 10mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF5025AIDRG4
Voltage References REF5025AIDRG4
Voltage References Low Noise Very Low Drift Prec Vltg Ref

Voltage References Low Noise Very Low Drift Prec Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF5025AIDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF5025AIDRG4
PMIC - Voltage Reference REF5025AIDRG4
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF5025AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF5025AIDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF5025AIDRG4
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5025AIDRG4 693-REF5025AIDRG4 082107-REF5025AIDRG4 REF5025AIDRG4-ND REF5025AIDRG4 REF5025AIDRG4 REF5025AIDRG4
Product Name REF5025 Low Noise, Very Low Drift, Precision Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF5025AIDRG4 Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOIC,VSSOP Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.5 volts 2.5 volts
TC 2.5 ppm/C 8 ppm/C 8 ppm/C
IQ 0.8000 mA 1.2 mA 1.2 mA 1.2 mA
Accuracy 0.0500 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336Z-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers