Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Reference Type: Series
Current - Supply: 2.6µA
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
650-NA QUIESCENT CURRENT, 12-PPM Product overview: REF35330QDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF35330QDBVR can be used for catalog matching and distributor lookup.
IC VREF SERIES SOT23-6
IC VREF SERIES SOT23-6
IC VREF SERIES SOT23-6
650-NA QUIESCENT CURRENT, 12-PPM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF35330QDBVR | 296-REF35330QDBVRCT-ND | REF35330QDBVR | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel (TR) Cut Tape (CT) | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | Other; SOT-23-6 |
| IQ | 0.0026 mA | 0.0026 mA | ||
| Type | Series | Series | Series | |
| VREF Type | Fixed; Programmable | Fixed | ||
| TC | 12 ppm/C | 12 ppm/C |