Texas Instruments REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3233AIDBVR

Description
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3233AIDBVR - Texas Instruments
Dallas, TX, United States
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3233AIDBVR
REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3233AIDBVR
3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3233AIDBVR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3233AIDBVR-ND
Voltage Reference REF3233AIDBVR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3233AIDBVR - 852639-REF3233AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3233AIDBVR
852639-REF3233AIDBVR
PMIC - PMIC - Voltage Reference - REF3233AIDBVR 852639-REF3233AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 852639-REF3233AIDBVR Features: Voltage Reference IC V 10 mA Package: Reel - TR Part Status: Not For New Designs Family Name: REF3233 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: REF3233AIDBVRG4, REF3233AIDBVRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 852639-REF3233AIDBVR
Features: Voltage Reference IC V 10 mA
Package: Reel - TR
Part Status: Not For New Designs
Family Name: REF3233
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: REF3233AIDBVRG4, REF3233AIDBVRG4-ND

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3233AIDBVR
SOT-23 Precision Voltage Reference IC 693-REF3233AIDBVR
3.3-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3233AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3233AIDBVR can be used for catalog matching and distributor lookup.

3.3-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3233AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3233AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3233AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3233AIDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3233AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3233AIDBVR
Voltage References REF3233AIDBVR
Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 3.3V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3233AIDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3233AIDBVR
PMIC - Voltage Reference REF3233AIDBVR
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3233AIDBVR REF3233AIDBVR-ND 852639-REF3233AIDBVR 693-REF3233AIDBVR REF3233AIDBVR REF3233AIDBVR REF3233AIDBVR
Product Name REF3233 3.3V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3233AIDBVR SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Bandgap Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; Reel - TR Other; SOT-23-6
VREF 3.3 volts 3.3 volts
TC 10.5 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385PWRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers