The LM431 is an adjustable precision zener shunt regulator with a programmable output voltage from 2.5 V to 36 V, designed for applications including voltage monitoring, current sourcing, and Zener diode replacement. It is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of 0 to 70 °C. The device has a temperature coefficient of 50 ppm/°C, low dynamic output impedance, and fast turn-on response.
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA 8-SOIC
IC VREF SHUNT -0.6%/+0.4% 8SOIC
IC VREF SHUNT -0.6%/+0.4% 8SOIC
Voltage References Adj Prec Zener Shunt Reg
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431CCM/NOPB | LM431CCM/NOPB-ND | LM431CCM/NOPB | LM431CCM/NOPB | LM431CCM/NOPB |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 2.5 to 36 volts | 2.5 volts |