Texas Instruments REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3040AIDBZT

Description
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3040AIDBZT - Texas Instruments
Dallas, TX, United States
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3040AIDBZT
REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3040AIDBZT
4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 4.096V SOT-23 Precision Voltage Reference IC
693-REF3040AIDBZT
Automotive 4.096V SOT-23 Precision Voltage Reference IC 693-REF3040AIDBZT
Precision Voltage Reference 4.096V, 3-Pin SOT-23, Automotive Product overview: REF3040AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040AIDBZT can be used for catalog matching and distributor lookup.

Precision Voltage Reference 4.096V, 3-Pin SOT-23, Automotive Product overview: REF3040AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3040AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3040AIDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3040AIDBZTTR-ND
Voltage Reference REF3040AIDBZTTR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3040AIDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3040AIDBZTDKR-ND
Voltage Reference REF3040AIDBZTDKR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3040AIDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3040AIDBZTCT-ND
Voltage Reference REF3040AIDBZTCT-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3040AIDBZT - 083823-REF3040AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3040AIDBZT
083823-REF3040AIDBZT
PMIC - PMIC - Voltage Reference - REF3040AIDBZT 083823-REF3040AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 083823-REF3040AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 45μVp-p Noise - 10Hz to 10kHz: 128μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 50μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 083823-REF3040AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 45μVp-p
Noise - 10Hz to 10kHz: 128μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 50μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments - 75C7421 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments
75C7421
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments 75C7421
VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3040 Series; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3040 Series; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4721 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4721
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4721
VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3040 Series; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3040 Series; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4804 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4804
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4804
VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3040 Series; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3040 Series; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3040AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3040AIDBZT
PMIC - Voltage Reference REF3040AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3040AIDBZT
Voltage References REF3040AIDBZT
Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 4.096V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3040AIDBZT 693-REF3040AIDBZT REF3040AIDBZTTR-ND 083823-REF3040AIDBZT 75C7421 REF3040AIDBZT REF3040AIDBZT
Product Name REF3040 4.096V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Automotive 4.096V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3040AIDBZT Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Type Bandgap Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23
VREF 4.1 volts 4.1 volts
TC 41 ppm/C 75 ppm/C 75 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Voltage Reference - LM336-2.5MDC-ND - DigiKey
Specs
Type Shunt / Zener
Package Type Other; Die
Accuracy 1 %
View Details
5 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
9 suppliers