Texas Instruments REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3130AIDBZT

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3130AIDBZT - Texas Instruments
Dallas, TX, United States
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3130AIDBZT
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3130AIDBZT
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3130AIDBZT - 1091781-REF3130AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3130AIDBZT
1091781-REF3130AIDBZT
PMIC - PMIC - Voltage Reference - REF3130AIDBZT 1091781-REF3130AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1091781-REF3130AIDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 39μVp-p Noise - 10Hz to 10kHz: 57μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091781-REF3130AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 39μVp-p
Noise - 10Hz to 10kHz: 57μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-17098-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17098-1-ND
Voltage Reference 296-17098-1-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17098-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17098-6-ND
Voltage Reference 296-17098-6-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17098-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17098-2-ND
Voltage Reference 296-17098-2-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3130AIDBZT
SOT-23 Precision Voltage Reference IC 693-REF3130AIDBZT
3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3130AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3130AIDBZT can be used for catalog matching and distributor lookup.

3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3130AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3130AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3130AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3130AIDBZT
PMIC - Voltage Reference REF3130AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4807 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4807
Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4807
VOLT REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

VOLT REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4726 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4726
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4726
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3130 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3130 Series; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3130AIDBZT
Voltage References REF3130AIDBZT
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3130AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3130AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3130AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3130AIDBZT 1091781-REF3130AIDBZT 296-17098-1-ND 693-REF3130AIDBZT REF3130AIDBZT 28AH4807 REF3130AIDBZT REF3130AIDBZT
Product Name REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference PMIC - PMIC - Voltage Reference - REF3130AIDBZT Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts 3 volts
TC 13 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
 - LM385BXMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
IC 18CH PROG V-REF GEN 38-HTSSOP - 815-BUF20800AIDCPRE4 - Utmel Electronic Limited
Specs
Package Type Other; HTSSOP EP
IQ 1 mA
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details