Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 3.3V V ±0.05% 10mA SOT-23-5
IC VREF SERIES 0.05% SOT23-5 Product overview: REF3433SQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3433SQDBVRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1188838-REF3433SQDBV
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 6ppm/°C
Current - Output: 10 mA
Voltage - Input: 3.8V ~ 12V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 3.3V
Noise - 0.1Hz to 10Hz: 5µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-REF3433SQDBVRQ1D
Base Product Number: REF3433
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF3433SQDBVRQ1TR-ND | 693-REF3433SQDBVRQ1 | 1188838-REF3433SQDBVRQ1 | REF3433SQDBVRQ1 | REF3433SQDBVRQ1 |
| Product Name | Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | |
| TC | 6 ppm/C | 6 ppm/C | 6 ppm/C | ||
| IQ | 0.0950 mA | 0.0950 mA | 0.0950 mA | ||
| Accuracy | 0.0500 % |