The LM431BIM3/NOPB is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, with an operating temperature range of -40°C to 85°C. It offers a programmable output voltage from 2.5 V to 36 V using external resistors, a temperature coefficient of 50 ppm/°C, and low dynamic output impedance for stable voltage reference applications. The device supports fast turn-on response and low-output noise, making it suitable for voltage monitoring, current sourcing, and zener diode replacement circuits.
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Adj. Shunt Ref. 36V, 1% Tol., SOT-23, 100mA Product overview: LM431BIM3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BIM3/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3
Voltage References ADJ PREC ZENER SHUNT REG
IC VREF SHUNT ADJ 1% SOT23-3
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431BIM3/NOPB | 693-LM431BIM3/NOPB | LM431BIM3/NOPBTR-ND | LM431BIM3/NOPB | LM431BIM3/NOPB | 33AH4226 |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | 36V 100mA SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| VREF | 2.5 to 36 volts | 2.5 to 36 volts |