Texas Instruments REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2930AIDBZT

Description
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2930AIDBZT - Texas Instruments
Dallas, TX, United States
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2930AIDBZT
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2930AIDBZT
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2930AIDBZT - 027300-REF2930AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2930AIDBZT
027300-REF2930AIDBZT
PMIC - PMIC - Voltage Reference - REF2930AIDBZT 027300-REF2930AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 027300-REF2930AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 94μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027300-REF2930AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 94μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 50uA SOT-23 Precision Voltage Reference IC
693-REF2930AIDBZT
3V 50uA SOT-23 Precision Voltage Reference IC 693-REF2930AIDBZT
3V Series Voltage Reference, 50uA, SOT-23 Product overview: REF2930AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2930AIDBZT can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 50uA, SOT-23 Product overview: REF2930AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2930AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-13483-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13483-6-ND
Voltage Reference 296-13483-6-ND
Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13483-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13483-2-ND
Voltage Reference 296-13483-2-ND
Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13483-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13483-1-ND
Voltage Reference 296-13483-1-ND
Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF2930AIDBZT
Voltage References REF2930AIDBZT
Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4794 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4794
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4794
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2930 Series; Reference Voltage:3V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2930 Series; Reference Voltage:3V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 32AH8509 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
32AH8509
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 32AH8509
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2930 Series; Reference Voltage:3V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2930 Series; Reference Voltage:3V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF2930AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2930AIDBZT
PMIC - Voltage Reference REF2930AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2930AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2930AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2930AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2930AIDBZT 027300-REF2930AIDBZT 693-REF2930AIDBZT 296-13483-6-ND REF2930AIDBZT 28AH4794 REF2930AIDBZT REF2930AIDBZT
Product Name REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2930AIDBZT 3V 50uA SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts 3 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 4.096V SC70-5 - 815-LM4040A41IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385-2.5 Micropower Voltage Reference - LM385LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers