Texas Instruments REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDCKR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3333AIDCKR - Texas Instruments
Dallas, TX, United States
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3333AIDCKR
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDCKR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3333AIDCKR - 083759-REF3333AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3333AIDCKR
083759-REF3333AIDCKR
PMIC - PMIC - Voltage Reference - REF3333AIDCKR 083759-REF3333AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 083759-REF3333AIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.5 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 92μVp-p Family Name: REF3333 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6034AEXR41-T; MAX6034BEXR41+; MAX6034AEXR41+; MAX6034AEXR41+T ; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 083759-REF3333AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.5 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 92μVp-p
Family Name: REF3333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): MAX6034AEXR41-T; MAX6034BEXR41+; MAX6034AEXR41+; MAX6034AEXR41+T ;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement

Buy Now Datasheet
Voltage Reference - 296-REF3333AIDCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3333AIDCKRCT-ND
Voltage Reference 296-REF3333AIDCKRCT-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-REF3333AIDCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3333AIDCKRTR-ND
Voltage Reference 296-REF3333AIDCKRTR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-REF3333AIDCKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3333AIDCKRDKR-ND
Voltage Reference 296-REF3333AIDCKRDKR-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3333AIDCKR
SOT-23 Precision Voltage Reference IC 693-REF3333AIDCKR
3.3-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3333AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDCKR can be used for catalog matching and distributor lookup.

3.3-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3333AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3333AIDCKR
Voltage References REF3333AIDCKR
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF3333AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3333AIDCKR
PMIC - Voltage Reference REF3333AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3333AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3333AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3333AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Power Supply Chip >> Voltage References - REF3333AIDCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3333AIDCKR
Power Supply Chip >> Voltage References REF3333AIDCKR
3.3V ±0.15% 3.5V~5.5V 5mA Fixed SC-70-3 Voltage References ROHS

3.3V ±0.15% 3.5V~5.5V 5mA Fixed SC-70-3 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3333AIDCKR 083759-REF3333AIDCKR 296-REF3333AIDCKRCT-ND 693-REF3333AIDCKR REF3333AIDCKR REF3333AIDCKR REF3333AIDCKR REF3333AIDCKR
Product Name REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3333AIDCKR Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References
Package Type Other; SC70,SOT-23 Other; SC-70-3 SC-70; Other; SC-70, SOT-323 Other; SOT-23-3 Other; SC-70, SOT-323 SC-70
VREF 3.3 volts 3.3 volts 3.3 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
6.95 V Precision Voltage Reference IC - 693-LM299AH-20 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -25 C (-13 F)
View Details
3 suppliers
 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers