Texas Instruments REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDBZT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3320AIDBZT is a low-power, precision voltage reference from Texas Instruments, featuring a temperature drift of 30 ppm/°C and a typical supply current of 3.9 µA. It operates with an extremely low dropout voltage of 110 mV and can provide an output current of ±5 mA. This device is available in compact SOT-23 and SC70 packages, making it suitable for space-constrained applications. It is specified for a wide temperature range of -40°C to +125°C, which enhances its versatility in various environments. The REF3320AIDBZT is ideal for portable and battery-powered devices, including tablets, smartphones, and medical equipment, where low power consumption and high accuracy are critical.

Datasheet Summary
Powered by GS/AI

The REF3320AIDBZT is a low-power, precision voltage reference from Texas Instruments, featuring a temperature drift of 30 ppm/°C and a typical supply current of 3.9 µA. It operates with an extremely low dropout voltage of 110 mV and can provide an output current of ±5 mA. This device is available in compact SOT-23 and SC70 packages, making it suitable for space-constrained applications. It is specified for a wide temperature range of -40°C to +125°C, which enhances its versatility in various environments. The REF3320AIDBZT is ideal for portable and battery-powered devices, including tablets, smartphones, and medical equipment, where low power consumption and high accuracy are critical.

Suppliers

Company
Product
Description
Supplier Links
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3320AIDBZT - Texas Instruments
Dallas, TX, United States
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3320AIDBZT
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDBZT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3320AIDBZT - 1242326-REF3320AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3320AIDBZT
1242326-REF3320AIDBZT
PMIC - PMIC - Voltage Reference - REF3320AIDBZT 1242326-REF3320AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1242326-REF3320AIDBZ T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.248 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 55μVp-p Family Name: REF3320 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6018BEUR18; MAX6018BEUR12; MAX6018AEUR21; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242326-REF3320AIDBZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.248 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 55μVp-p
Family Name: REF3320
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6018BEUR18; MAX6018BEUR12; MAX6018AEUR21;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-22639-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22639-6-ND
Voltage Reference 296-22639-6-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22639-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22639-1-ND
Voltage Reference 296-22639-1-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22639-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22639-2-ND
Voltage Reference 296-22639-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-REF3320AIDBZT
2.048V SOT-23 Precision Voltage Reference IC 693-REF3320AIDBZT
2.048V Voltage Reference IC, 30ppm/°C, 3.9µA, SOT-23 Product overview: REF3320AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDBZT can be used for catalog matching and distributor lookup.

2.048V Voltage Reference IC, 30ppm/°C, 3.9µA, SOT-23 Product overview: REF3320AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3320AIDBZT
Voltage References REF3320AIDBZT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3320AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3320AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3320AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4812 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4812
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4812
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4729 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4729
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4729
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3320AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3320AIDBZT
PMIC - Voltage Reference REF3320AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3320AIDBZT 1242326-REF3320AIDBZT 296-22639-6-ND 693-REF3320AIDBZT REF3320AIDBZT REF3320AIDBZT 28AH4812 REF3320AIDBZT
Product Name REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3320AIDBZT Voltage Reference 2.048V SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Package Type Other; SC70,SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.05 volts 2.05 volts 2.05 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers
Precision Voltage Reference IC - 693-LM236AM-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers