The REF2912 is a 1.25V precision voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications with maximum quiescent current of 50µA and dropout voltage of 1mV. It offers ±2% initial accuracy and a maximum temperature drift of 100ppm/°C, with operation specified from -40°C to 125°C. The device requires no external load capacitor and can supply up to 25mA output current.
1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
1.25-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2912AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2912AIDBZT can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1242312-REF2912AIDBZ
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 1.25V V ±2% 25mA SOT-23-3
IC VREF SERIES 2% SOT23-3
VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2912 series; Reference Voltage:1.25V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
Voltage References 1.25V 100ppm/DegC 50uA SOT23-3 Series
IC VREF SERIES 2% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF2912AIDBZT | 693-REF2912AIDBZT | 1242312-REF2912AIDBZT | 296-13480-1-ND | REF2912AIDBZT | 28AH4792 | REF2912AIDBZT | REF2912AIDBZT |
| Product Name | REF2912 1.25V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF2912AIDBZT | Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Bandgap | Series | Series | |||||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | ||||
| VREF | 1.25 volts | 1.25 volts | 1.25 volts | |||||
| TC | 35 ppm/C | 100 ppm/C | ||||||
| IQ | 0.0420 mA | 0.0590 mA | 0.0590 mA |