Texas Instruments REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZTG4

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3112AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3112AIDBZTG4
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZTG4
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

Buy Now Datasheet
Voltage Reference - REF3112AIDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3112AIDBZTG4-ND
Voltage Reference REF3112AIDBZTG4-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3112AIDBZTG4 - 1091776-REF3112AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3112AIDBZTG4
1091776-REF3112AIDBZTG4
PMIC - PMIC - Voltage Reference - REF3112AIDBZTG4 1091776-REF3112AIDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091776-REF3112AIDBZ TG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 17μVp-p Noise - 10Hz to 10kHz: 24μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091776-REF3112AIDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 17μVp-p
Noise - 10Hz to 10kHz: 24μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.25V 100uA SOT-23 Precision Voltage Reference IC
693-REF3112AIDBZTG4
1.25V 100uA SOT-23 Precision Voltage Reference IC 693-REF3112AIDBZTG4
1.25V Series Voltage Reference, SOT-23, 100uA Product overview: REF3112AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZTG4 can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, SOT-23, 100uA Product overview: REF3112AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3112AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3112AIDBZTG4
PMIC - Voltage Reference REF3112AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3112AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3112AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3112AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3112AIDBZTG4
Voltage References REF3112AIDBZTG4
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3112AIDBZTG4 REF3112AIDBZTG4-ND 1091776-REF3112AIDBZTG4 693-REF3112AIDBZTG4 REF3112AIDBZTG4 REF3112AIDBZTG4 REF3112AIDBZTG4
Product Name REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3112AIDBZTG4 1.25V 100uA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts
TC 10 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BLPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
 - LM336Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS - 1141635-ADS124S08IPBS - Win Source Electronics
Specs
Package Type Other; 32-LQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details