Low Noise, Very Low Drift, Precision Voltage Reference 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1091826-REF5010AIDGK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 10.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
10V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125 Product overview: REF5010AIDGKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5010AIDGKT can be used for catalog matching and distributor lookup.
Three Terminal Voltage Reference, 1 Output, 10V, Trim/Adjustable, PDSO8
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-VSSOP
Series Voltage Reference IC Fixed 10V V ±0.1% 10mA 8-VSSOP
Voltage References Lo Noise Very Lo Drift Prec Vltg Ref
IC VREF SERIES 0.1% 8VSSOP
IC VREF SERIES 0.1% 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5010AIDGKT | 1091826-REF5010AIDGKT | 693-REF5010AIDGKT | REF5010AIDGKT | 296-24494-2-ND | REF5010AIDGKT | REF5010AIDGKT | REF5010AIDGKT |
| Product Name | REF5010 Low Noise, Very Low Drift, Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF5010AIDGKT | 10V Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Package Type | Other; SOIC,VSSOP | Other; 8-VSSOP | Other; VSSOP | Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| VREF | 10 volts | 10 volts | ||||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | |||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | ||||
| Accuracy | 0.0500 % | 0.1000 % |