Texas Instruments REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDCKT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3330AIDCKT - Texas Instruments
Dallas, TX, United States
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3330AIDCKT
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDCKT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3330AIDCKT - 1242329-REF3330AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3330AIDCKT
1242329-REF3330AIDCKT
PMIC - PMIC - Voltage Reference - REF3330AIDCKT 1242329-REF3330AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1242329-REF3330AIDCK T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-70, SOT-323 Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.2 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 84μVp-p Family Name: REF3330 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-3 Alternative Parts (Cross-Reference): MAX6034BEXR33+; MAX6034BEXR33; MAX6034AEXR33+T; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1242329-REF3330AIDCKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-70, SOT-323
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.2 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 84μVp-p
Family Name: REF3330
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-3
Alternative Parts (Cross-Reference): MAX6034BEXR33+; MAX6034BEXR33; MAX6034AEXR33+T;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Singapore, Singapore
3V 3.9uA Precision Voltage Reference IC
693-REF3330AIDCKT
3V 3.9uA Precision Voltage Reference IC 693-REF3330AIDCKT
3V Series Voltage Reference, 3.9uA Quiescent Current, SC Package Product overview: REF3330AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.9uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 3.9uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDCKT can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 3.9uA Quiescent Current, SC Package Product overview: REF3330AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.9uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 3.9uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-22644-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22644-1-ND
Voltage Reference 296-22644-1-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22644-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22644-6-ND
Voltage Reference 296-22644-6-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22644-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22644-2-ND
Voltage Reference 296-22644-2-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
PMIC - Voltage Reference - REF3330AIDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3330AIDCKT
PMIC - Voltage Reference REF3330AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3330AIDCKT
Voltage References REF3330AIDCKT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3330AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3330AIDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3330AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Voltage Ref, Series, 3V, Sc-70-3; Voltage Reference Type Texas Instruments - 29AH7269 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sc-70-3; Voltage Reference Type Texas Instruments
29AH7269
Voltage Ref, Series, 3V, Sc-70-3; Voltage Reference Type Texas Instruments 29AH7269
VOLTAGE REF, SERIES, 3V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3330AIDCKT 1242329-REF3330AIDCKT 693-REF3330AIDCKT 296-22644-1-ND REF3330AIDCKT REF3330AIDCKT REF3330AIDCKT 29AH7269
Product Name REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3330AIDCKT 3V 3.9uA Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 3V, Sc-70-3; Voltage Reference Type Texas Instruments
Package Type Other; SC70,SOT-23,UQFN Other; SC-70, SOT-323 Other; SC SC-70; Other; SC-70, SOT-323 Other; SC-70, SOT-323 Other; SC-70
VREF 3 volts 3 volts 3 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

1.235V Precision Voltage Reference IC - 693-LM285M-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC N
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
Precision Voltage Reference IC - 693-LM385BXMX-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers