Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431CIM3/NOPB

Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM431CIM3/NOPB is an adjustable precision Zener shunt regulator from Texas Instruments, designed for applications requiring precise voltage regulation. It features a programmable output voltage range from 2.5 V to 36 V, achieved by selecting two external resistors for a voltage divider network. The device ensures temperature stability with an average temperature coefficient of 50 ppm/°C, making it suitable for a variety of environments. It offers fast turn-on response, low output noise, and low dynamic output impedance, which enhances its performance in linear and switching power supply applications. The LM431CIM3/NOPB is available in a compact SOT-23 package, facilitating space-efficient designs. This product is ideal for use in voltage monitoring, current source and sink circuits, and as a replacement for Zener diodes.

Datasheet Summary
Powered by GS/AI

The LM431CIM3/NOPB is an adjustable precision Zener shunt regulator from Texas Instruments, designed for applications requiring precise voltage regulation. It features a programmable output voltage range from 2.5 V to 36 V, achieved by selecting two external resistors for a voltage divider network. The device ensures temperature stability with an average temperature coefficient of 50 ppm/°C, making it suitable for a variety of environments. It offers fast turn-on response, low output noise, and low dynamic output impedance, which enhances its performance in linear and switching power supply applications. The LM431CIM3/NOPB is available in a compact SOT-23 package, facilitating space-efficient designs. This product is ideal for use in voltage monitoring, current source and sink circuits, and as a replacement for Zener diodes.

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431CIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431CIM3/NOPB
LM431 Adjustable Precision Zener Shunt Regulator LM431CIM3/NOPB
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431CIM3/NOPB - 1054537-LM431CIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431CIM3/NOPB
1054537-LM431CIM3/NOPB
PMIC - PMIC - Voltage Reference - LM431CIM3/NOPB 1054537-LM431CIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054537-LM431CIM3/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: -0.6%, +0.4% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054537-LM431CIM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -0.6%, +0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM431CIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431CIM3/NOPBTR-ND
Voltage Reference LM431CIM3/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431CIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431CIM3/NOPBDKR-ND
Voltage Reference LM431CIM3/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431CIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431CIM3/NOPBCT-ND
Voltage Reference LM431CIM3/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3

Buy Now Datasheet
 - LM431CIM3/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
36V SOT-23 Precision Voltage Reference IC
693-LM431CIM3/NOPB
36V SOT-23 Precision Voltage Reference IC 693-LM431CIM3/NOPB
Adj. Shunt Ref, 36V, 0.4% Tol, SOT-23, SM Product overview: LM431CIM3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431CIM3/NOPB can be used for catalog matching and distributor lookup.

Adj. Shunt Ref, 36V, 0.4% Tol, SOT-23, SM Product overview: LM431CIM3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431CIM3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM431CIM3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431CIM3/NOPB
PMIC - Voltage Reference LM431CIM3/NOPB
IC VREF SHUNT -0.6/+0.4% SOT23-3

IC VREF SHUNT -0.6/+0.4% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH6365 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH6365
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH6365
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM431CIM3/NOPB
Voltage References LM431CIM3/NOPB
Voltage References ADJ PREC ZENER SHUNT REG

Voltage References ADJ PREC ZENER SHUNT REG

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431CIM3/NOPB 1054537-LM431CIM3/NOPB LM431CIM3/NOPBTR-ND LM431CIM3/NOPB 693-LM431CIM3/NOPB LM431CIM3/NOPB 29AH6365 LM431CIM3/NOPB
Product Name LM431 Adjustable Precision Zener Shunt Regulator PMIC - PMIC - Voltage Reference - LM431CIM3/NOPB Voltage Reference 36V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOIC,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOIC8 Other; SOT-23
VREF 2.5 to 36 volts 2.5 to 36 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
 - LM385BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMFX4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers