Texas Instruments REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDBZR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3333AIDBZR - Texas Instruments
Dallas, TX, United States
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3333AIDBZR
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDBZR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3333AIDBZR
SOT-23 Precision Voltage Reference IC 693-REF3333AIDBZR
3.3-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SOT-23 -40 to 125 Product overview: REF3333AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDBZR can be used for catalog matching and distributor lookup.

3.3-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SOT-23 -40 to 125 Product overview: REF3333AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3333AIDBZR - 027321-REF3333AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3333AIDBZR
027321-REF3333AIDBZR
PMIC - PMIC - Voltage Reference - REF3333AIDBZR 027321-REF3333AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027321-REF3333AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.5 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 92μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 8.5μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 027321-REF3333AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.5 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 92μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 8.5μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement

Buy Now Datasheet
Voltage Reference - 296-22645-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22645-2-ND
Voltage Reference 296-22645-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22645-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22645-1-ND
Voltage Reference 296-22645-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22645-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22645-6-ND
Voltage Reference 296-22645-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Series, 3.3V, Sot-23-3; Vol; Msl Texas Instruments - 29AH7270 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3.3V, Sot-23-3; Vol; Msl Texas Instruments
29AH7270
Voltage Ref, Series, 3.3V, Sot-23-3; Vol; Msl Texas Instruments 29AH7270
VOLTAGE REF, SERIES, 3.3V, SOT-23-3; VOL; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3.3V, SOT-23-3; VOL; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3333AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3333AIDBZR
PMIC - Voltage Reference REF3333AIDBZR
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - REF3333AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3333AIDBZR
Power Supply Chip >> Voltage References REF3333AIDBZR
3.3V ±0.15% 3.5V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

3.3V ±0.15% 3.5V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3333AIDBZR 693-REF3333AIDBZR 027321-REF3333AIDBZR 296-22645-2-ND 29AH7270 REF3333AIDBZR REF3333AIDBZR
Product Name REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3333AIDBZR Voltage Reference Voltage Ref, Series, 3.3V, Sot-23-3; Vol; Msl Texas Instruments PMIC - Voltage Reference Power Supply Chip >> Voltage References
Package Type Other; SC70,SOT-23 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 3.3 volts 3.3 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
4 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers