Texas Instruments REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZT

Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2940AIDBZT - Texas Instruments
Dallas, TX, United States
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2940AIDBZT
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZT
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2940AIDBZT - 083733-REF2940AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2940AIDBZT
083733-REF2940AIDBZT
PMIC - PMIC - Voltage Reference - REF2940AIDBZT 083733-REF2940AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 083733-REF2940AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 45μVp-p Noise - 10Hz to 10kHz: 128μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083733-REF2940AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 45μVp-p
Noise - 10Hz to 10kHz: 128μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - REF2940AIDBZT - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Supplier's Site Datasheet
Voltage Reference - 296-13485-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13485-2-ND
Voltage Reference 296-13485-2-ND
Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13485-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13485-6-ND
Voltage Reference 296-13485-6-ND
Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13485-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13485-1-ND
Voltage Reference 296-13485-1-ND
Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
4.096V 25mA SOT-23 Precision Voltage Reference IC
693-REF2940AIDBZT
4.096V 25mA SOT-23 Precision Voltage Reference IC 693-REF2940AIDBZT
V-Ref Precision 4.096V 25mA 3-Pin SOT-23 T/R Product overview: REF2940AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZT can be used for catalog matching and distributor lookup.

V-Ref Precision 4.096V 25mA 3-Pin SOT-23 T/R Product overview: REF2940AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2940AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2940AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2940AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4795 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4795
Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4795
VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2940 Series; Reference Voltage:4.096V; Initial Accuracy:2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2940 Series; Reference Voltage:4.096V; Initial Accuracy:2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF2940AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2940AIDBZT
PMIC - Voltage Reference REF2940AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF2940AIDBZT
Voltage References REF2940AIDBZT
Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2940AIDBZT 083733-REF2940AIDBZT REF2940AIDBZT 296-13485-2-ND 693-REF2940AIDBZT REF2940AIDBZT 28AH4795 REF2940AIDBZT REF2940AIDBZT
Product Name REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2940AIDBZT Voltage Reference 4.096V 25mA SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Type Bandgap Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 4.1 volts 4.1 volts 4.1 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM136-2.5-N Voltage Reference Diode - LM136AH-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
Voltage Reference - LM3411AN-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
2 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers