Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - REF3112AQDBZRQ1 REF3112AQDBZRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 891584-REF3112AQDBZR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 1.25V V ±0.2% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: REF3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: REF3112AQDBZRQ1-ND, 296-46906-6, -296-46906-1-ND, 296-46906-2, 296-46906-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 891584-REF3112AQDBZR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 1.25V V ±0.2% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: REF3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: REF3112AQDBZRQ1-ND, 296-46906-6, -296-46906-1-ND, 296-46906-2, 296-46906-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF3112AQDBZRQ1 - 891584-REF3112AQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3112AQDBZRQ1
891584-REF3112AQDBZRQ1
PMIC - PMIC - Voltage Reference - REF3112AQDBZRQ1 891584-REF3112AQDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 891584-REF3112AQDBZR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 1.25V V ±0.2% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: REF3112 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: REF3112AQDBZRQ1-ND, 296-46906-6, -296-46906-1-ND, 296-46906-2, 296-46906-1

Manufacturer: Texas Instruments
Win Source Part Number: 891584-REF3112AQDBZRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 1.25V V ±0.2% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3112
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: REF3112AQDBZRQ1-ND, 296-46906-6, -296-46906-1-ND, 296-46906-2, 296-46906-1

Buy Now Datasheet
Voltage Reference - 296-46906-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46906-2-ND
Voltage Reference 296-46906-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46906-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46906-6-ND
Voltage Reference 296-46906-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46906-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46906-1-ND
Voltage Reference 296-46906-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V SOT-23 Precision Voltage Reference IC
693-REF3112AQDBZRQ1
Automotive 5.5V SOT-23 Precision Voltage Reference IC 693-REF3112AQDBZRQ1
Automotive 3-Pin SOT-23 Voltage Reference, 1.8-5.5V Product overview: REF3112AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 5.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AQDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive 3-Pin SOT-23 Voltage Reference, 1.8-5.5V Product overview: REF3112AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 5.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3112AQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3112AQDBZRQ1
PMIC - Voltage Reference REF3112AQDBZRQ1
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3112AQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3112AQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3112AQDBZRQ1
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3112AQDBZRQ1
Voltage References REF3112AQDBZRQ1
Voltage References Automotive 20-ppm/-C (max), 100--A, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125

Voltage References Automotive 20-ppm/-C (max), 100--A, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 891584-REF3112AQDBZRQ1 296-46906-2-ND 693-REF3112AQDBZRQ1 REF3112AQDBZRQ1 REF3112AQDBZRQ1 REF3112AQDBZRQ1
Product Name PMIC - PMIC - Voltage Reference - REF3112AQDBZRQ1 Voltage Reference Automotive 5.5V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Type Series Series
TC 20 ppm/C
IQ 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR431BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
LM136A-5.0QML 5.0V Reference Diode - 8418002XA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details