Texas Instruments REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZT

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3112AIDBZT - Texas Instruments
Dallas, TX, United States
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3112AIDBZT
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZT
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3112AIDBZT - 027309-REF3112AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3112AIDBZT
027309-REF3112AIDBZT
PMIC - PMIC - Voltage Reference - REF3112AIDBZT 027309-REF3112AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 027309-REF3112AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 17μVp-p Noise - 10Hz to 10kHz: 24μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027309-REF3112AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 17μVp-p
Noise - 10Hz to 10kHz: 24μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-18518-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18518-1-ND
Voltage Reference 296-18518-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18518-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18518-6-ND
Voltage Reference 296-18518-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18518-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18518-2-ND
Voltage Reference 296-18518-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC
693-REF3112AIDBZT
1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC 693-REF3112AIDBZT
1.25V Series Voltage Reference, SOT-23, 10mA, 100uA Product overview: REF3112AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZT can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, SOT-23, 10mA, 100uA Product overview: REF3112AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH1253 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH1253
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH1253
VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3112 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3112 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3112AIDBZT
Voltage References REF3112AIDBZT
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3112AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3112AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3112AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3112AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3112AIDBZT
PMIC - Voltage Reference REF3112AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3112AIDBZT 027309-REF3112AIDBZT 296-18518-1-ND 693-REF3112AIDBZT 29AH1253 REF3112AIDBZT REF3112AIDBZT REF3112AIDBZT
Product Name REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference PMIC - PMIC - Voltage Reference - REF3112AIDBZT Voltage Reference 1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts 1.25 volts
TC 10 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
PMIC - PMIC - Voltage Reference - LM385-1.2 - 298929-LM385-1.2 - Win Source Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers