Texas Instruments REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3133AIDBZT

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3133AIDBZT - Texas Instruments
Dallas, TX, United States
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3133AIDBZT
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3133AIDBZT
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-18519-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18519-1-ND
Voltage Reference 296-18519-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18519-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18519-6-ND
Voltage Reference 296-18519-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18519-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18519-2-ND
Voltage Reference 296-18519-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3133AIDBZT - 027314-REF3133AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3133AIDBZT
027314-REF3133AIDBZT
PMIC - PMIC - Voltage Reference - REF3133AIDBZT 027314-REF3133AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 027314-REF3133AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 43μVp-p Noise - 10Hz to 10kHz: 63μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027314-REF3133AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 43μVp-p
Noise - 10Hz to 10kHz: 63μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3133AIDBZT
SOT-23 Precision Voltage Reference IC 693-REF3133AIDBZT
3.3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3133AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AIDBZT can be used for catalog matching and distributor lookup.

3.3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3133AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - REF3133AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3133AIDBZT
PMIC - Voltage Reference REF3133AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments - 90H3377 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments
90H3377
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments 90H3377
VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3133 Series; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3133 Series; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Volt Ref, Shunt, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4808 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4808
Volt Ref, Shunt, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4808
VOLT REF, SHUNT, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLT REF, SHUNT, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3.3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3133AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3133AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3133AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3133AIDBZT 296-18519-1-ND 027314-REF3133AIDBZT 693-REF3133AIDBZT REF3133AIDBZT 90H3377 REF3133AIDBZT
Product Name REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3133AIDBZT SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 3.3 volts 3.3 volts 3.3 volts
TC 14 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
Precision Voltage Reference IC - 693-LM103H-3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers
 - LM385AXZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers