The REF1004C-1.2 is a two-terminal micropower voltage reference providing a 1.2V output with an initial accuracy of ±4 mV, designed for low-power applications such as portable medical instruments and battery-powered test equipment. It operates with a minimum current of 10 μA and supports up to 20 mA, featuring a temperature coefficient of 20 ppm/°C over its 0°C to 70°C operating range. The device is packaged in an 8-lead SOIC with a pin configuration of anode and cathode terminals, and is available in tube packaging with a 75-unit quantity. Long-term stability is specified at 20 ppm/KHr at 25°C.
Micropower Voltage Reference 8-SOIC 0 to 70
Shunt Voltage Reference IC Fixed 1.235V V ±0.3% 20mA 8-SOIC
1.235-V, 20-ppm/°C micropower voltage reference 8-SOIC 0 to 70 Product overview: REF1004C-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-1.2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 109849-REF1004C-1.2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 75
Two Terminal Voltage Reference, 1 Output, 1.2V, BIPolar, PDSO8
Two Terminal Voltage Reference, 1 Output, 1.2V, BIPolar, PDSO8
Voltage References Micropower Voltage Reference
VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:REF1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SHUNT 0.3% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF1004C-1.2 | REF1004C-1.2-ND | 693-REF1004C-1.2 | 109849-REF1004C-1.2 | REF1004C-1.2 | REF1004C-1.2 | 26AJ8866 | REF1004C-1.2 |
| Product Name | REF1004-1.2 Micropower Voltage Reference | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF1004C-1.2 | Voltage References | Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC8 | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | |||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C |