Texas Instruments LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004CPW-1-2

Description
Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1004-1.2 Micropower Integrated Precision Voltage Reference - LT1004CPW-1-2 - Texas Instruments
Dallas, TX, United States
LT1004-1.2 Micropower Integrated Precision Voltage Reference
LT1004CPW-1-2
LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004CPW-1-2
Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85

Micropower Integrated Precision Voltage Reference 8-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1004CPW-1-2 - 1204647-LT1004CPW-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CPW-1-2
1204647-LT1004CPW-1-2
PMIC - PMIC - Voltage Reference - LT1004CPW-1-2 1204647-LT1004CPW-1-2
Manufacturer: Texas Instruments Win Source Part Number: 1204647-LT1004CPW-1- 2 Packaging: Tray Mounting Style: SMD Tolerance: ±0.32% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: LT1004-1.2 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V

Manufacturer: Texas Instruments
Win Source Part Number: 1204647-LT1004CPW-1-2
Packaging: Tray
Mounting Style: SMD
Tolerance: ±0.32%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LT1004-1.2
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V

Buy Now
Singapore, Singapore
TSSOP Precision Voltage Reference IC
693-LT1004CPW-1-2
TSSOP Precision Voltage Reference IC 693-LT1004CPW-1-2
1.235-V, micropower integrated precision voltage reference 8-TSSOP -40 to 85 Product overview: LT1004CPW-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPW-1-2 can be used for catalog matching and distributor lookup.

1.235-V, micropower integrated precision voltage reference 8-TSSOP -40 to 85 Product overview: LT1004CPW-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPW-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-32646-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32646-ND
Voltage Reference 296-32646-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004CPW-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004CPW-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004CPW-1-2
IC VREF SHUNT 0.32% 8TSSOP

IC VREF SHUNT 0.32% 8TSSOP

Supplier's Site
PMIC - Voltage Reference - LT1004CPW-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004CPW-1-2
PMIC - Voltage Reference LT1004CPW-1-2
IC VREF SHUNT 0.32% 8TSSOP

IC VREF SHUNT 0.32% 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004CPW-1-2
Voltage References LT1004CPW-1-2
Voltage References Micropwr Integrated Precision

Voltage References Micropwr Integrated Precision

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004CPW-1-2 1204647-LT1004CPW-1-2 693-LT1004CPW-1-2 296-32646-ND LT1004CPW-1-2 LT1004CPW-1-2 LT1004CPW-1-2
Product Name LT1004-1.2 Micropower Integrated Precision Voltage Reference PMIC - PMIC - Voltage Reference - LT1004CPW-1-2 TSSOP Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TSSOP Other; 8-TSSOP Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; 8-TSSOP (0.173\", 4.40mm Width) SSOP
VREF 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185QML Adjustable Micropower Voltage Reference - LM185BWG/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details
2 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers