Texas Instruments LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIMFX

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV431AIMFX is a low-voltage (1.24-V) adjustable precision shunt regulator in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm, with an initial tolerance of 0.5%, an operating temperature range of -40°C to 85°C, and a typical operation current of 55 µA. It is stable with capacitive loads between 50 pF and 10 nF and features a low output impedance of 0.25 Ω.

Datasheet Summary
Powered by GS/AI

The LMV431AIMFX is a low-voltage (1.24-V) adjustable precision shunt regulator in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm, with an initial tolerance of 0.5%, an operating temperature range of -40°C to 85°C, and a typical operation current of 55 µA. It is stable with capacitive loads between 50 pF and 10 nF and features a low output impedance of 0.25 Ω.

Suppliers

Company
Product
Description
Supplier Links
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431AIMFX - Texas Instruments
Dallas, TX, United States
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431AIMFX
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431AIMFX
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LMV431AIMFX - 095262-LMV431AIMFX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431AIMFX
095262-LMV431AIMFX
PMIC - PMIC - Voltage Reference - LMV431AIMFX 095262-LMV431AIMFX
Manufacturer: Texas Instruments Win Source Part Number: 095262-LMV431AIMFX Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Family Name: LMV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Alternative Parts (Cross-Reference): LMV431AIM5HALF; LMV431AIM5X/HAPB; LMV431AIZ; LMV431AIZT1; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 095262-LMV431AIMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: LMV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Alternative Parts (Cross-Reference): LMV431AIM5HALF; LMV431AIM5X/HAPB; LMV431AIZ; LMV431AIZT1;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.24V 30V 15mA SOT-23 Precision Voltage Reference IC
693-LMV431AIMFX
1.24V 30V 15mA SOT-23 Precision Voltage Reference IC 693-LMV431AIMFX
Adj. Shunt Ref IC, 1.24V-30V, 15mA, 1%, SOT-23 Product overview: LMV431AIMFX from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIMFX can be used for catalog matching and distributor lookup.

Adj. Shunt Ref IC, 1.24V-30V, 15mA, 1%, SOT-23 Product overview: LMV431AIMFX from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-36282-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36282-2-ND
Voltage Reference 296-36282-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LMV431AIMFX
Voltage References LMV431AIMFX
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - Voltage Reference - LMV431AIMFX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431AIMFX
PMIC - Voltage Reference LMV431AIMFX
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431AIMFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431AIMFX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431AIMFX
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431AIMFX 095262-LMV431AIMFX 693-LMV431AIMFX 296-36282-2-ND LMV431AIMFX LMV431AIMFX LMV431AIMFX
Product Name LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators PMIC - PMIC - Voltage Reference - LMV431AIMFX 1.24V 30V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BDG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
2.5 V Precision Voltage Reference IC - 693-LM285Z-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers