Texas Instruments REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDCKR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3312AIDCKR - Texas Instruments
Dallas, TX, United States
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3312AIDCKR
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDCKR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-22636-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22636-1-ND
Voltage Reference 296-22636-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22636-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22636-2-ND
Voltage Reference 296-22636-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22636-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22636-6-ND
Voltage Reference 296-22636-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SC-70-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3312AIDCKR
SOT-23 Precision Voltage Reference IC 693-REF3312AIDCKR
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3312AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDCKR can be used for catalog matching and distributor lookup.

1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3312AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3312AIDCKR - 062450-REF3312AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3312AIDCKR
062450-REF3312AIDCKR
PMIC - PMIC - Voltage Reference - REF3312AIDCKR 062450-REF3312AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 062450-REF3312AIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 30mA Noise - 0.1Hz to 10Hz: 35μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 062450-REF3312AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 35μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement

Buy Now Datasheet
Voltage Ref, Series, 1.25V, Sc-70-3; Vol; Msl Texas Instruments - 26AJ8873 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sc-70-3; Vol; Msl Texas Instruments
26AJ8873
Voltage Ref, Series, 1.25V, Sc-70-3; Vol; Msl Texas Instruments 26AJ8873
VOLTAGE REF, SERIES, 1.25V, SC-70-3; VOL; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SC-70-3; VOL; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3312AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3312AIDCKR
PMIC - Voltage Reference REF3312AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3312AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3312AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3312AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3312AIDCKR 296-22636-1-ND 693-REF3312AIDCKR 062450-REF3312AIDCKR 26AJ8873 REF3312AIDCKR REF3312AIDCKR
Product Name REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3312AIDCKR Voltage Ref, Series, 1.25V, Sc-70-3; Vol; Msl Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SC70,SOT-23 SC-70; Other; SC-70, SOT-323 Other; SC Other; SC-70-3 Other; SC-70, SOT-323
VREF 1.25 volts 1.25 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
Voltage Reference - LM136AH-5.0/883/MPGD - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details