Manufacturer: Texas Instruments
Win Source Part Number: 931935-REF3430QDBVRQ
Series: Automotive, AEC-Q100, REF34xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 3V V ±0.05% SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3430
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53235-6, 296-53235-2, 296-53235-1
Automotive, low-drift, low-power, small-footprint series voltage reference 6-SOT-23 -40 to 125 Product overview: REF3430QDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3430QDBVRQ1 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-6
Voltage References Automotive low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125
IC VREF SERIES 0.05% SOT23-6
IC VREF SERIES 0.05% SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 931935-REF3430QDBVRQ1 | 693-REF3430QDBVRQ1 | 296-53235-6-ND | REF3430QDBVRQ1 | REF3430QDBVRQ1 | REF3430QDBVRQ1 |
| Product Name | PMIC - PMIC - Voltage Reference - REF3430QDBVRQ1 | Automotive Low-Power SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Series | Series | ||||
| TC | 6 ppm/C | |||||
| IQ | 0.0950 mA | 0.0950 mA |