Texas Instruments REF1004-2.5 Micropower Voltage Reference REF1004C-2.5/2K5

Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote
Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF1004C-2.5 is a two-terminal micropower bandgap voltage reference offering 2.5 V with an initial accuracy of ±11 mV and a minimum operating current of 20 mA. It operates from 0°C to 70°C and is packaged in an 8-lead plastic SOIC. The device has a temperature coefficient of 20 ppm/°C and a reverse dynamic impedance of 0.2 to 0.6 Ω at 100 μA. Long-term stability is specified at 20 ppm/kHr at 25°C. It is available in tape and reel packaging with 2500 units per reel.

Datasheet Summary
Powered by GS/AI

The REF1004C-2.5 is a two-terminal micropower bandgap voltage reference offering 2.5 V with an initial accuracy of ±11 mV and a minimum operating current of 20 mA. It operates from 0°C to 70°C and is packaged in an 8-lead plastic SOIC. The device has a temperature coefficient of 20 ppm/°C and a reverse dynamic impedance of 0.2 to 0.6 Ω at 100 μA. Long-term stability is specified at 20 ppm/kHr at 25°C. It is available in tape and reel packaging with 2500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
REF1004-2.5 Micropower Voltage Reference - REF1004C-2.5/2K5 - Texas Instruments
Dallas, TX, United States
REF1004-2.5 Micropower Voltage Reference
REF1004C-2.5/2K5
REF1004-2.5 Micropower Voltage Reference REF1004C-2.5/2K5
Micropower Voltage Reference 8-SOIC 0 to 70

Micropower Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-REF1004C-2.5/2K5
SOIC Precision Voltage Reference IC 693-REF1004C-2.5/2K5
2.5-V, 20-ppm/°C micropower voltage reference 8-SOIC 0 to 70 Product overview: REF1004C-2.5/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5/2K5 can be used for catalog matching and distributor lookup.

2.5-V, 20-ppm/°C micropower voltage reference 8-SOIC 0 to 70 Product overview: REF1004C-2.5/2K5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004C-2.5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5 - 027279-REF1004C-2.5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5
027279-REF1004C-2.5/2K5
PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5 027279-REF1004C-2.5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027279-REF1004C-2.5/ 2K5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 027279-REF1004C-2.5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Voltage Reference - REF1004C-2.5/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF1004C-2.5/2K5-ND
Voltage Reference REF1004C-2.5/2K5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF1004C-2.5/2K5
Voltage References REF1004C-2.5/2K5
Voltage References Micropower Voltage Reference

Voltage References Micropower Voltage Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF1004C-2.5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF1004C-2.5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF1004C-2.5/2K5
IC VREF SHUNT 0.4% 8SOIC

IC VREF SHUNT 0.4% 8SOIC

Supplier's Site
PMIC - Voltage Reference - REF1004C-2.5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF1004C-2.5/2K5
PMIC - Voltage Reference REF1004C-2.5/2K5
IC VREF SHUNT 0.4% 8SOIC

IC VREF SHUNT 0.4% 8SOIC

Supplier's Site Datasheet
Voltage Reference - REF1004C-2.5/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
REF1004C-2.5/2K5
Voltage Reference REF1004C-2.5/2K5
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF1004C-2.5/2K5 693-REF1004C-2.5/2K5 027279-REF1004C-2.5/2K5 REF1004C-2.5/2K5-ND REF1004C-2.5/2K5 REF1004C-2.5/2K5 REF1004C-2.5/2K5 REF1004C-2.5/2K5
Product Name REF1004-2.5 Micropower Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF1004C-2.5/2K5 Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.5 volts 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 - 1141585-ADS1015QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers