Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202145-LMV431AIZ
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
TWO TERMINAL VOLTAGE REFERENCE, Product overview: LMV431AIZ from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIZ can be used for catalog matching and distributor lookup.
TWO TERMINAL VOLTAGE REFERENCE,
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LMV431AIZ | 1202145-LMV431AIZ | 693-LMV431AIZ | LMV431AIZ |
| Product Name | PMIC - PMIC - Voltage Reference - LMV431AIZ | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | TO-92; Other; TO-92 | Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Life Cycle Stage | Obsolete | Active | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt |