Texas Instruments REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2933AIDBZT

Description
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2933AIDBZT - Texas Instruments
Dallas, TX, United States
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2933AIDBZT
REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2933AIDBZT
3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2933AIDBZT - 083757-REF2933AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2933AIDBZT
083757-REF2933AIDBZT
PMIC - PMIC - Voltage Reference - REF2933AIDBZT 083757-REF2933AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 083757-REF2933AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 36μVp-p Noise - 10Hz to 10kHz: 105μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083757-REF2933AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 36μVp-p
Noise - 10Hz to 10kHz: 105μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - REF2933AIDBZT - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3.3V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 3.3V, CMOS, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
3.3V 50uA SOT-23 Precision Voltage Reference IC
693-REF2933AIDBZT
3.3V 50uA SOT-23 Precision Voltage Reference IC 693-REF2933AIDBZT
3.3V Series Voltage Reference, 50uA, SOT-23 Product overview: REF2933AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2933AIDBZT can be used for catalog matching and distributor lookup.

3.3V Series Voltage Reference, 50uA, SOT-23 Product overview: REF2933AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2933AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-13484-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13484-2-ND
Voltage Reference 296-13484-2-ND
Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13484-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13484-6-ND
Voltage Reference 296-13484-6-ND
Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13484-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13484-1-ND
Voltage Reference 296-13484-1-ND
Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF2933AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2933AIDBZT
PMIC - Voltage Reference REF2933AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2933AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2933AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2933AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF2933AIDBZT
Voltage References REF2933AIDBZT
Voltage References 3.3V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 3.3V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH7263 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH7263
Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH7263
VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2933 Series; Reference Voltage:3.3V; Initial Accuracy:2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3.3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2933 Series; Reference Voltage:3.3V; Initial Accuracy:2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2933AIDBZT 083757-REF2933AIDBZT REF2933AIDBZT 693-REF2933AIDBZT 296-13484-2-ND REF2933AIDBZT REF2933AIDBZT REF2933AIDBZT 29AH7263
Product Name REF2933 3.3V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2933AIDBZT 3.3V 50uA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Series, 3.3V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 3.3 volts 3.3 volts 3.3 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
1.24V Precision Voltage Reference IC - 693-LM385Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt, Adjustable
Package Type Other; TO-92
VIN 18 volts
View Details
3 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers