Texas Instruments REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3020AIDBZT

Description
2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3020AIDBZT - Texas Instruments
Dallas, TX, United States
REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3020AIDBZT
REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3020AIDBZT
2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-REF3020AIDBZT
2.048V SOT-23 Precision Voltage Reference IC 693-REF3020AIDBZT
2.048V Series Voltage Reference IC, 50ppm/°C, 50µA, SOT-23 Product overview: REF3020AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3020AIDBZT can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference IC, 50ppm/°C, 50µA, SOT-23 Product overview: REF3020AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3020AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3020AIDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3020AIDBZTCT-ND
Voltage Reference REF3020AIDBZTCT-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3020AIDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3020AIDBZTDKR-ND
Voltage Reference REF3020AIDBZTDKR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3020AIDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3020AIDBZTTR-ND
Voltage Reference REF3020AIDBZTTR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3020AIDBZT - 062445-REF3020AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3020AIDBZT
062445-REF3020AIDBZT
PMIC - PMIC - Voltage Reference - REF3020AIDBZT 062445-REF3020AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 062445-REF3020AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 2.098 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 23μVp-p Noise - 10Hz to 10kHz: 65μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 062445-REF3020AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 2.098 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 23μVp-p
Noise - 10Hz to 10kHz: 65μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3020AIDBZT
Voltage References REF3020AIDBZT
Voltage References 2.048V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 2.048V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4799 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4799
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4799
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3020 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3020 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4718 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4718
Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4718
VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3020 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3020 Series; Reference Voltage:2.048V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3020AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3020AIDBZT
PMIC - Voltage Reference REF3020AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3020AIDBZT 693-REF3020AIDBZT REF3020AIDBZTCT-ND 062445-REF3020AIDBZT REF3020AIDBZT 28AH4799 REF3020AIDBZT
Product Name REF3020 2.048V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 2.048V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3020AIDBZT Voltage References Voltage Ref, Series, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Bandgap Series, Fixed Series
Package Type Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23
VREF 2.05 volts 2.05 volts
TC 36 ppm/C 75 ppm/C 75 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
SOT-23 Precision Voltage Reference IC - 693-LM3411AM5-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt, Series
VREF Type Fixed; Programmable
Package Type Other; SOT-23
View Details
5 suppliers