Texas Instruments LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431IM5X/NOPB

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV431IM5X/NOPB is a low-voltage 1.24 V adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.92 mm by 1.30 mm, operating from -40 °C to 85 °C with an initial tolerance of 1% and a typical operation current of 55 µA.

Datasheet Summary
Powered by GS/AI

The LMV431IM5X/NOPB is a low-voltage 1.24 V adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.92 mm by 1.30 mm, operating from -40 °C to 85 °C with an initial tolerance of 1% and a typical operation current of 55 µA.

Suppliers

Company
Product
Description
Supplier Links
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431IM5X/NOPB - Texas Instruments
Dallas, TX, United States
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431IM5X/NOPB
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431IM5X/NOPB
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LMV431IM5X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431IM5X/NOPBDKR-ND
Voltage Reference LMV431IM5X/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LMV431IM5X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431IM5X/NOPBTR-ND
Voltage Reference LMV431IM5X/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LMV431IM5X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431IM5X/NOPBCT-ND
Voltage Reference LMV431IM5X/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LMV431IM5X/NOPB - 112926-LMV431IM5X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431IM5X/NOPB
112926-LMV431IM5X/NOPB
PMIC - PMIC - Voltage Reference - LMV431IM5X/NOPB 112926-LMV431IM5X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112926-LMV431IM5X/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112926-LMV431IM5X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LMV431IM5X/NOPB
SOT-23 Precision Voltage Reference IC 693-LMV431IM5X/NOPB
1.5%, low-voltage (1.24-V) adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: LMV431IM5X/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IM5X/NOPB can be used for catalog matching and distributor lookup.

1.5%, low-voltage (1.24-V) adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: LMV431IM5X/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IM5X/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LMV431IM5X/NOPB
Voltage References LMV431IM5X/NOPB
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431IM5X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431IM5X/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431IM5X/NOPB
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LMV431IM5X/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431IM5X/NOPB
PMIC - Voltage Reference LMV431IM5X/NOPB
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431IM5X/NOPB LMV431IM5X/NOPBDKR-ND 112926-LMV431IM5X/NOPB 693-LMV431IM5X/NOPB LMV431IM5X/NOPB LMV431IM5X/NOPB LMV431IM5X/NOPB
Product Name LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators Voltage Reference PMIC - PMIC - Voltage Reference - LMV431IM5X/NOPB SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,TO-92 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 30 volts 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - LM313H - 071184-LM313H - Win Source Electronics
Specs
Package Type Other; TO-46-2, Metal Can
Life Cycle Stage Obsolete(EOL)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers