Texas Instruments REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZR

Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2940 is a precision, low-power 4.096V voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It offers a maximum quiescent current of 50µA, a dropout voltage of 1mV, and a maximum temperature drift of 100ppm/°C, with operation specified from -40°C to 125°C. The device requires no load capacitor and is stable with any capacitive load. It delivers a maximum output current of 25mA and has an accuracy of 2%.

Datasheet Summary
Powered by GS/AI

The REF2940 is a precision, low-power 4.096V voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It offers a maximum quiescent current of 50µA, a dropout voltage of 1mV, and a maximum temperature drift of 100ppm/°C, with operation specified from -40°C to 125°C. The device requires no load capacitor and is stable with any capacitive load. It delivers a maximum output current of 25mA and has an accuracy of 2%.

Suppliers

Company
Product
Description
Supplier Links
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2940AIDBZR - Texas Instruments
Dallas, TX, United States
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2940AIDBZR
REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2940AIDBZR
4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-46179-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46179-6-ND
Voltage Reference 296-46179-6-ND
Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46179-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46179-2-ND
Voltage Reference 296-46179-2-ND
Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46179-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46179-1-ND
Voltage Reference 296-46179-1-ND
Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF2940AIDBZR
SOT-23 Precision Voltage Reference IC 693-REF2940AIDBZR
4.096-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2940AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZR can be used for catalog matching and distributor lookup.

4.096-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2940AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2940AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF2940AIDBZR - 111401-REF2940AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2940AIDBZR
111401-REF2940AIDBZR
PMIC - PMIC - Voltage Reference - REF2940AIDBZR 111401-REF2940AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 111401-REF2940AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 4.146 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 45μVp-p Noise - 10Hz to 10kHz: 128μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111401-REF2940AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 45μVp-p
Noise - 10Hz to 10kHz: 128μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - REF2940AIDBZR - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Supplier's Site Datasheet
PMIC - Voltage Reference - REF2940AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2940AIDBZR
PMIC - Voltage Reference REF2940AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2940AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2940AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2940AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF2940AIDBZR
Voltage References REF2940AIDBZR
Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 4.096V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2940AIDBZR 296-46179-6-ND 693-REF2940AIDBZR 111401-REF2940AIDBZR REF2940AIDBZR REF2940AIDBZR REF2940AIDBZR REF2940AIDBZR
Product Name REF2940 4.096V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2940AIDBZR PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 4.1 volts 4.1 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM185QML Adjustable Micropower Voltage Reference - LM185BWG/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details
2 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
4 suppliers