Texas Instruments REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3212AIDBVT

Description
1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference - REF3212AIDBVT - Texas Instruments
Dallas, TX, United States
REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference
REF3212AIDBVT
REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference REF3212AIDBVT
1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.25V 100uA SOT-23 Precision Voltage Reference IC
693-REF3212AIDBVT
1.25V 100uA SOT-23 Precision Voltage Reference IC 693-REF3212AIDBVT
1.25V Series Voltage Reference, 100uA, 4ppm/°C, SOT-23 Product overview: REF3212AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3212AIDBVT can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, 100uA, 4ppm/°C, SOT-23 Product overview: REF3212AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3212AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3212AIDBVT - 1091786-REF3212AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3212AIDBVT
1091786-REF3212AIDBVT
PMIC - PMIC - Voltage Reference - REF3212AIDBVT 1091786-REF3212AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1091786-REF3212AIDBV T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 17μVp-p Noise - 10Hz to 10kHz: 24μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091786-REF3212AIDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 17μVp-p
Noise - 10Hz to 10kHz: 24μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-18225-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18225-1-ND
Voltage Reference 296-18225-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18225-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18225-6-ND
Voltage Reference 296-18225-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-18225-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18225-2-ND
Voltage Reference 296-18225-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3212AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3212AIDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3212AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
Volt Ref, Shunt, 1.25V, Sot-23-6; Voltage Reference Type Texas Instruments - 28AH4809 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.25V, Sot-23-6; Voltage Reference Type Texas Instruments
28AH4809
Volt Ref, Shunt, 1.25V, Sot-23-6; Voltage Reference Type Texas Instruments 28AH4809
VOLT REF, SHUNT, 1.25V, SOT-23-6; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.01%; Temperature Coefficient:± 10.5ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

VOLT REF, SHUNT, 1.25V, SOT-23-6; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.01%; Temperature Coefficient:± 10.5ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3212AIDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3212AIDBVT
PMIC - Voltage Reference REF3212AIDBVT
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3212AIDBVT
Voltage References REF3212AIDBVT
Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series

Voltage References 1.25V 4ppm/DegC 100uA SOT23-6 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3212AIDBVT 693-REF3212AIDBVT 1091786-REF3212AIDBVT 296-18225-1-ND REF3212AIDBVT 28AH4809 REF3212AIDBVT REF3212AIDBVT
Product Name REF3212 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 1.25V 100uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3212AIDBVT Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 1.25V, Sot-23-6; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Type Bandgap Series, Fixed Series Series
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23
VREF 1.25 volts 1.25 volts 1.25 volts
TC 10.5 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers
2.5V SOT-23 Precision Voltage Reference IC - 693-LM4030AMF-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers