Texas Instruments LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431ACM5/NOPB

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV431ACM5/NOPB is a low-voltage 1.24 V adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with an initial tolerance of 1% and an operating temperature range of -40°C to 85°C. It operates with a minimum current of 55 µA and has a low output impedance of 0.25 Ω. The device is stable with capacitive loads between 50 pF and 10 nF.

Datasheet Summary
Powered by GS/AI

The LMV431ACM5/NOPB is a low-voltage 1.24 V adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with an initial tolerance of 1% and an operating temperature range of -40°C to 85°C. It operates with a minimum current of 55 µA and has a low output impedance of 0.25 Ω. The device is stable with capacitive loads between 50 pF and 10 nF.

Suppliers

Company
Product
Description
Supplier Links
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431ACM5/NOPB - Texas Instruments
Dallas, TX, United States
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431ACM5/NOPB
LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431ACM5/NOPB
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LMV431ACM5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431ACM5/NOPBDKR-ND
Voltage Reference LMV431ACM5/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LMV431ACM5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431ACM5/NOPBCT-ND
Voltage Reference LMV431ACM5/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LMV431ACM5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431ACM5/NOPBTR-ND
Voltage Reference LMV431ACM5/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.24V 30V 15mA SOT-23 Precision Voltage Reference IC
693-LMV431ACM5/NOPB
1.24V 30V 15mA SOT-23 Precision Voltage Reference IC 693-LMV431ACM5/NOPB
Adj. V-Ref 1.24V-30V 15mA SOT-23 Shunt IC Product overview: LMV431ACM5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431ACM5/NOPB can be used for catalog matching and distributor lookup.

Adj. V-Ref 1.24V-30V 15mA SOT-23 Shunt IC Product overview: LMV431ACM5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431ACM5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LMV431ACM5/NOPB - 110963-LMV431ACM5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431ACM5/NOPB
110963-LMV431ACM5/NOPB
PMIC - PMIC - Voltage Reference - LMV431ACM5/NOPB 110963-LMV431ACM5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 110963-LMV431ACM5/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 110963-LMV431ACM5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431ACM5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431ACM5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431ACM5/NOPB
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
Voltage Ref, Shunt, 1.24V-30V, Sot-23-5;; Msl Texas Instruments - 28AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-30V, Sot-23-5;; Msl Texas Instruments
28AH2935
Voltage Ref, Shunt, 1.24V-30V, Sot-23-5;; Msl Texas Instruments 28AH2935
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-5;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-5;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LMV431ACM5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431ACM5/NOPB
PMIC - Voltage Reference LMV431ACM5/NOPB
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LMV431ACM5/NOPB
Voltage References LMV431ACM5/NOPB
Voltage References LOW-VLTG, 1.24V, ADJ PREC SHUNT REG

Voltage References LOW-VLTG, 1.24V, ADJ PREC SHUNT REG

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431ACM5/NOPB LMV431ACM5/NOPBDKR-ND 693-LMV431ACM5/NOPB 110963-LMV431ACM5/NOPB LMV431ACM5/NOPB 28AH2935 LMV431ACM5/NOPB LMV431ACM5/NOPB
Product Name LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators Voltage Reference 1.24V 30V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LMV431ACM5/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.24V-30V, Sot-23-5;; Msl Texas Instruments PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,TO-92 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Reference - 1070011-LM3411N-5.0 - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
3 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers