Texas Instruments LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004CDR-1-2

Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1004-1.2 Micropower Integrated Precision Voltage Reference - LT1004CDR-1-2 - Texas Instruments
Dallas, TX, United States
LT1004-1.2 Micropower Integrated Precision Voltage Reference
LT1004CDR-1-2
LT1004-1.2 Micropower Integrated Precision Voltage Reference LT1004CDR-1-2
Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Micropower Integrated Precision Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.235V 10mA SOIC Precision Voltage Reference IC
693-LT1004CDR-1-2
1.235V 10mA SOIC Precision Voltage Reference IC 693-LT1004CDR-1-2
V-Ref Precision 1.235V 10mA 8-Pin SOIC T/R Product overview: LT1004CDR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CDR-1-2 can be used for catalog matching and distributor lookup.

V-Ref Precision 1.235V 10mA 8-Pin SOIC T/R Product overview: LT1004CDR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CDR-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-14610-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14610-6-ND
Voltage Reference 296-14610-6-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-14610-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14610-2-ND
Voltage Reference 296-14610-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-14610-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14610-1-ND
Voltage Reference 296-14610-1-ND
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LT1004CDR-1-2 - 020180-LT1004CDR-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CDR-1-2
020180-LT1004CDR-1-2
PMIC - PMIC - Voltage Reference - LT1004CDR-1-2 020180-LT1004CDR-1-2
Manufacturer: Texas Instruments Win Source Part Number: 020180-LT1004CDR-1-2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.32% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V

Manufacturer: Texas Instruments
Win Source Part Number: 020180-LT1004CDR-1-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.32%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1004CDR-1-2
Voltage References LT1004CDR-1-2
Voltage References 1.2V Micro Pwr

Voltage References 1.2V Micro Pwr

Buy Now Datasheet
PMIC - Voltage Reference - LT1004CDR-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1004CDR-1-2
PMIC - Voltage Reference LT1004CDR-1-2
IC VREF SHUNT 0.32% 8SOIC

IC VREF SHUNT 0.32% 8SOIC

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments - 29AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments
29AH1168
Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments 29AH1168
VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LT1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LT1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1004CDR-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1004CDR-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1004CDR-1-2
IC VREF SHUNT 0.32% 8SOIC

IC VREF SHUNT 0.32% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1004CDR-1-2 693-LT1004CDR-1-2 296-14610-6-ND 020180-LT1004CDR-1-2 LT1004CDR-1-2 LT1004CDR-1-2 29AH1168 LT1004CDR-1-2
Product Name LT1004-1.2 Micropower Integrated Precision Voltage Reference 1.235V 10mA SOIC Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LT1004CDR-1-2 Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC SOIC Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 1.24 volts 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
 - LM385BZ-2.5/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
5 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDE - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details