Micropower Integrated Precision Voltage Reference 3-TO-92 -40 to 85 Product overview: LT1004ILP-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004ILP-2-5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071217-LT1004ILP-2-
Mounting: SMD (SMT)
Number of Pins: 8
Categories: PMIC - Voltage Reference
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LT1004ILP-2-5 | 1071217-LT1004ILP-2-5 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LT1004ILP-2-5 |
| Package Type | TO-92; Other; TO-92 |