4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1242321-REF3240AIDBV
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6
4.096-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference 6-SOT-23 -40 to 125 Product overview: REF3240AIDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3240AIDBVRG4 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.2% SOT23-6
IC VREF SERIES 0.2% SOT23-6
Voltage References 4.096V 4ppm/DegC 100uA SOT23-6 Series
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF3240AIDBVRG4 | 1242321-REF3240AIDBVRG4 | REF3240AIDBVRG4-ND | 693-REF3240AIDBVRG4 | REF3240AIDBVRG4 | REF3240AIDBVRG4 | REF3240AIDBVRG4 |
| Product Name | REF3240 4.096V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference | PMIC - PMIC - Voltage Reference - REF3240AIDBVRG4 | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Bandgap | Series | Series | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | ||||
| VREF | 4.1 volts | 4.1 volts | |||||
| TC | 10.5 ppm/C | 20 ppm/C | |||||
| IQ | 0.1000 mA | 0.1350 mA | 0.1350 mA |