The REF02 is a precision 5V voltage reference with a maximum output voltage drift of 15ppm/°C over the temperature range of -40°C to +85°C. It operates from a single supply of 8V to 40V, draws a maximum supply current of 1.4mA, and provides a stable 5V output with a maximum noise of 10µV peak-to-peak (0.1Hz to 10Hz). Line regulation is 0.01%/V max, and load regulation is 0.008%/mA max. The device is available in an SO-8 package and includes short-circuit protection. Temperature coefficient with output adjustment is 0.7ppm/%.
+5V Precision Voltage Reference 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 891575-REF02AUG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Series Voltage Reference IC Fixed 5V V ±0.3% 21 mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: REF02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02AUG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AUG4 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 5V V ±0.3% 21mA 8-SOIC
IC VREF SERIES 0.3% 8SOIC
Voltage References +5V Precision Voltage Reference
IC VREF SERIES 0.3% 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF02AUG4 | 891575-REF02AUG4 | 693-REF02AUG4 | REF02AUG4-ND | REF02AUG4 | REF02AUG4 | REF02AUG4 |
| Product Name | REF02 +5V Precision Voltage Reference | PMIC - PMIC - Voltage Reference - REF02AUG4 | SOIC Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; PDIP,SOIC | Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VREF | 5 volts | 5 volts | |||||
| TC | 4 ppm/C | 15 ppm/C | |||||
| IQ | 1 mA | 1.4 mA | 1.4 mA | ||||
| Accuracy | 0.2000 % | 0.3000 % |